ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEM2WK2PK87

Description
COMBO 2WK2M SOD GF TIN
Request a Quote Datasheet
Description
COMBO 2WK2M SOD GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM2WK2PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 2WK2M SOD GF TIN

COMBO 2WK2M SOD GF TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEM2WK2PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEM2WK2PK87
Connectors I/O - D-Sub & D-Ribbon DEM2WK2PK87
COMBO 2WK2M SOD GF TIN

COMBO 2WK2M SOD GF TIN

Buy Now
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon - 87T0337 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
87T0337
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon 87T0337
D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:D*MM Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM2WK2PK87 DEM2WK2PK87 87T0337
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub Accessories - 86552099LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
D-Shaped Connectors - 1-1532022-2 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
2 suppliers