ITT Cannon D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon DEM2WK2PA101

Description
COMBO 2WK2M SOD GF CAD
Request a Quote Datasheet
Description
COMBO 2WK2M SOD GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM2WK2PA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 2WK2M SOD GF CAD

COMBO 2WK2M SOD GF CAD

Buy Now
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon - 87T0336 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
87T0336
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon 87T0336
D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM2WK2PA101 87T0336
Product Name D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products