ITT Cannon D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon DEM2WK2P

Description
COMBO 2WK2M SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 2WK2M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEM2WK2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 2WK2M SOD GF ZINC

COMBO 2WK2M SOD GF ZINC

Buy Now
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon - 78X4207 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
78X4207
D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon 78X4207
D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DE-2WK2; Product Range:D*M Series; Insert Arrangement:DE-2W2; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEM2WK2P 78X4207
Product Name D-Sub Comb Connector, Plug, De-2Wk2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details