ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEE9PK87

Description
DSUB 9M SOD E GF TIN
Request a Quote Datasheet
Description
DSUB 9M SOD E GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEE9PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD E GF TIN

DSUB 9M SOD E GF TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEE9PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEE9PK87
Connectors I/O - D-Sub & D-Ribbon DEE9PK87
D-SUB PLUG 9C PIN 4/40 CLN

D-SUB PLUG 9C PIN 4/40 CLN

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 74C0449 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
74C0449
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 74C0449
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEE9PK87 DEE9PK87 74C0449
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers