ITT Cannon Backshell, D-Sub, De, Polypropylene; Product Range Itt Cannon DEBS-9

Description
BACKSHELL, D-SUB, DE, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, D-SUB, DE, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D-Sub, De, Polypropylene; Product Range Itt Cannon - 39C4128 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D-Sub, De, Polypropylene; Product Range Itt Cannon
39C4128
Backshell, D-Sub, De, Polypropylene; Product Range Itt Cannon 39C4128
BACKSHELL, D-SUB, DE, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No

BACKSHELL, D-SUB, DE, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39C4128
Product Name Backshell, D-Sub, De, Polypropylene; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details