ITT Cannon D Sub Housing, 9Pos, De, Steel; No. Of Positions Itt Cannon DEA9SA197F0

Description
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, 9Pos, De, Steel; No. Of Positions Itt Cannon - 27C4529 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, 9Pos, De, Steel; No. Of Positions Itt Cannon
27C4529
D Sub Housing, 9Pos, De, Steel; No. Of Positions Itt Cannon 27C4529
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Connector, Housing, D Sub, Standard, 9Pos, Rcpt; Connector Type Itt Cannon - 42M1750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 9Pos, Rcpt; Connector Type Itt Cannon
42M1750
Connector, Housing, D Sub, Standard, 9Pos, Rcpt; Connector Type Itt Cannon 42M1750
CONNECTOR, HOUSING, D SUB, STANDARD, 9POS, RCPT; Connector Type:D Sub; Series:D*A; No. of Positions:9; Gender:Receptacle; For Use With:Size 20 Contacts; Connector Shell Size:DE; Connector Body Material:Steel; D Sub Shell Size:DE RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 9POS, RCPT; Connector Type:D Sub; Series:D*A; No. of Positions:9; Gender:Receptacle; For Use With:Size 20 Contacts; Connector Shell Size:DE; Connector Body Material:Steel; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27C4529
Product Name D Sub Housing, 9Pos, De, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details