ITT Cannon Connectors I/O - D-Sub & D-Ribbon DEA9PK87F0

Description
DSUB 9M CRIMP LC TIN
Request a Quote
Description
DSUB 9M CRIMP LC TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DEA9PK87F0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M CRIMP LC TIN

DSUB 9M CRIMP LC TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DEA9PK87F0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DEA9PK87F0
Connectors I/O - D-Sub & D-Ribbon DEA9PK87F0
D-SUB PLUG 9 POS L/C 119998-0350

D-SUB PLUG 9 POS L/C 119998-0350

Buy Now
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon - 27C4528 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
27C4528
D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon 27C4528
D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DEA9PK87F0 DEA9PK87F0 27C4528
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Shell, Plug, Size De, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
D-subminiature - 863021BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
2 suppliers