ITT Cannon D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon DE9SA101

Description
DSUB 9F SOD GF CAD
Request a Quote Datasheet
Description
DSUB 9F SOD GF CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DE9SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9F SOD GF CAD

DSUB 9F SOD GF CAD

Buy Now
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon - 01K5402 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
01K5402
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon 01K5402
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DE9SA101 01K5402
Product Name D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details