ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DE9PK87A191

Description
DSUB 9M SOD G30 TIN
Request a Quote
Description
DSUB 9M SOD G30 TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Plug, 9Pos (part number 01K5398) is designed for reliable connections in various applications. It features a steel body with a tin finish, ensuring durability and resistance to corrosion. The connector supports a current rating of 7.5 A at 25°C and operates effectively within a temperature range of -55°C to 125°C. It utilizes machined contacts with gold over nickel plating, providing excellent conductivity and reliability. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. Its design allows for straightforward solder termination, making installation efficient. This connector is compatible with standard D-sub layouts and is ideal for applications requiring robust and secure connections.

Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Plug, 9Pos (part number 01K5398) is designed for reliable connections in various applications. It features a steel body with a tin finish, ensuring durability and resistance to corrosion. The connector supports a current rating of 7.5 A at 25°C and operates effectively within a temperature range of -55°C to 125°C. It utilizes machined contacts with gold over nickel plating, providing excellent conductivity and reliability. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. Its design allows for straightforward solder termination, making installation efficient. This connector is compatible with standard D-sub layouts and is ideal for applications requiring robust and secure connections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DE9PK87A191 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD G30 TIN

DSUB 9M SOD G30 TIN

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5398 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5398
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5398
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DE9PK87A191 01K5398
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data