DSUB 9M SOD G30 TIN
D SUB CONN, PLUG, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Original D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DE9PA191K87 | 37P0722 | 01K5395 |
| Product Name | D Sub Conn, Plug, 9Pos, Solder; D Sub Connector Type Itt Cannon | Connector, D Sub, Plug, 9 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |