ITT Cannon D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon DE9PA191

Description
DSUB 9M SOD G30 ZINC
Request a Quote Datasheet
Description
DSUB 9M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DE9PA191 - PEI-Genesis
Philadelphia, PA, United States
DSUB 9M SOD G30 ZINC

DSUB 9M SOD G30 ZINC

Buy Now
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon - 01K5394 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
01K5394
D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon 01K5394
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DE9PA191 01K5394
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details