ITT Cannon Backshell, D-Sub, De, 9 Position, Thermoplastic; Product Range Itt Cannon DE51218

Description
BACKSHELL, D-SUB, DE, 9 POSITION, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D-SUB, DE, 9 POSITION, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D-Sub, De, 9 Position, Thermoplastic; Product Range Itt Cannon - 94M6015 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D-Sub, De, 9 Position, Thermoplastic; Product Range Itt Cannon
94M6015
Backshell, D-Sub, De, 9 Position, Thermoplastic; Product Range Itt Cannon 94M6015
BACKSHELL, D-SUB, DE, 9 POSITION, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

BACKSHELL, D-SUB, DE, 9 POSITION, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94M6015
Product Name Backshell, D-Sub, De, 9 Position, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details