ITT Cannon Round Cable Clamp, Size De, Steel; Product Range Itt Cannon DE44994

Description
ROUND CABLE CLAMP, SIZE DE, STEEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
ROUND CABLE CLAMP, SIZE DE, STEEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cable Clamp, Size De, Steel; Product Range Itt Cannon - 93F3713 - Newark, An Avnet Company
Chicago, IL, United States
Round Cable Clamp, Size De, Steel; Product Range Itt Cannon
93F3713
Round Cable Clamp, Size De, Steel; Product Range Itt Cannon 93F3713
ROUND CABLE CLAMP, SIZE DE, STEEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: No

ROUND CABLE CLAMP, SIZE DE, STEEL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet
D Sub Backshell, De, 180 , Steel Body Rohs Compliant Itt Cannon - 45Y4995 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, De, 180 , Steel Body Rohs Compliant Itt Cannon
45Y4995
D Sub Backshell, De, 180 , Steel Body Rohs Compliant Itt Cannon 45Y4995
D Sub Backshell, DE, 180 , Steel Body RoHS Compliant: No

D Sub Backshell, DE, 180 , Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F3713
Product Name Round Cable Clamp, Size De, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details