ITT Cannon D-Sub Connectors DE24657

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DE24657
D-Sub Connectors DE24657
Connector

Connector

Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE24657 - 846928-DE24657 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE24657
846928-DE24657
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE24657 846928-DE24657
Manufacturer: ITT Cannon, LLC Win Source Part Number: 846928-DE24657 Features: Position Connector Package: Bag Family Name: DE24 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8538.90.8180 Other Part Number: 024657-0000, 1003-1049, 246570000, DE24657PG, DE24657PG-ND

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 846928-DE24657
Features: Position Connector
Package: Bag
Family Name: DE24
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8538.90.8180
Other Part Number: 024657-0000, 1003-1049, 246570000, DE24657PG, DE24657PG-ND

Buy Now
 - ITT Cannon DE24657 - PEI-Genesis
Philadelphia, PA, United States
DSUB DE DEEP STR CLAMP CAD

DSUB DE DEEP STR CLAMP CAD

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics PEI-Genesis
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DE24657 846928-DE24657 ITT Cannon DE24657
Product Name D-Sub Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE24657
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details