ITT Cannon D Sub Backshell, Top Entry, Size De; Product Range Itt Cannon DE24657-29

Description
D SUB BACKSHELL, TOP ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, TOP ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Top Entry, Size De; Product Range Itt Cannon - 24X0977 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Top Entry, Size De; Product Range Itt Cannon
24X0977
D Sub Backshell, Top Entry, Size De; Product Range Itt Cannon 24X0977
D SUB BACKSHELL, TOP ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB BACKSHELL, TOP ENTRY, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24X0977
Product Name D Sub Backshell, Top Entry, Size De; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details