ITT Cannon D Sub Backshell, Size De, Thermoplastic; Product Range Itt Cannon DE121073-54

Description
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; Connector Shell Size:DERoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; Connector Shell Size:DERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Thermoplastic; Product Range Itt Cannon - 47M0066 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Thermoplastic; Product Range Itt Cannon
47M0066
D Sub Backshell, Size De, Thermoplastic; Product Range Itt Cannon 47M0066
D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; Connector Shell Size:DERoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:40°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; Connector Shell Size:DERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47M0066
Product Name D Sub Backshell, Size De, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details