ITT Cannon D Sub Backshell, Size De, Metallized Plastic; Product Range Itt Cannon DE121073-154

Description
D SUB BACKSHELL, SIZE DE, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; External Depth:2.087"; External Height:1.654" RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DE, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; External Depth:2.087"; External Height:1.654" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Metallized Plastic; Product Range Itt Cannon - 47M0065 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Metallized Plastic; Product Range Itt Cannon
47M0065
D Sub Backshell, Size De, Metallized Plastic; Product Range Itt Cannon 47M0065
D SUB BACKSHELL, SIZE DE, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; External Depth:2.087"; External Height:1.654" RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; External Depth:2.087"; External Height:1.654" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47M0065
Product Name D Sub Backshell, Size De, Metallized Plastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details