ITT Cannon Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods DE11533920

Description
Win Source Part Number: 1315089-DE11533920 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Number of Positions: 9 Color: Black Package: Bag Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: DE11
Request a Quote Datasheet
Description
Win Source Part Number: 1315089-DE11533920 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Number of Positions: 9 Color: Black Package: Bag Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: DE11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods - 1315089-DE11533920 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
1315089-DE11533920
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 1315089-DE11533920
Win Source Part Number: 1315089-DE11533920 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Number of Positions: 9 Color: Black Package: Bag Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: DE11

Win Source Part Number: 1315089-DE11533920
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Number of Positions: 9
Color: Black
Package: Bag
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Material: Thermoplastic
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Base Product Number: DE11

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 1003-1921-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
1003-1921-ND
D-Sub, D-Shaped Connector Backshells, Hoods 1003-1921-ND
9 Position Two Piece Backshell Connector Black 180° Unshielded

9 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-DE11533920
Electronic Connector 355-DE11533920
CONN BACKSHELL 9POS 180DEG BLACK Product overview: DE11533920 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE11533920 can be used for catalog matching and distributor lookup.

CONN BACKSHELL 9POS 180DEG BLACK Product overview: DE11533920 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE11533920 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1315089-DE11533920 1003-1921-ND 355-DE11533920
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details