ITT Cannon D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE115339 DE115339

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 809894-DE115339 Number of Positions: 9 Color: Black Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Exit: 90°, 180° Hardware: Assembly Hardware, Cable Clamp Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 809894-DE115339 Number of Positions: 9 Color: Black Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Exit: 90°, 180° Hardware: Assembly Hardware, Cable Clamp Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE115339 - 809894-DE115339 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE115339
809894-DE115339
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE115339 809894-DE115339
Manufacturer: ITT Cannon, LLC Win Source Part Number: 809894-DE115339 Number of Positions: 9 Color: Black Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Material: Thermoplastic Cable Exit: 90°, 180° Hardware: Assembly Hardware, Cable Clamp Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 809894-DE115339
Number of Positions: 9
Color: Black
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Material: Thermoplastic
Cable Exit: 90°, 180°
Hardware: Assembly Hardware, Cable Clamp
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600

Buy Now
D Sub Itt Cannon - 82H6600 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
82H6600
D Sub Itt Cannon 82H6600
D Sub

D Sub

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 809894-DE115339 82H6600
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DE115339 D Sub Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details