ITT Cannon Connector Backshell; Accessory Type Itt Cannon DE110963-1

Description
CONNECTOR BACKSHELL; Accessory Type:Connector Backshell; For Use With:D Subminiature Connectors; Connector Shell Size:0; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Steel; External Depth:1.25"
Datasheet
Description
CONNECTOR BACKSHELL; Accessory Type:Connector Backshell; For Use With:D Subminiature Connectors; Connector Shell Size:0; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Steel; External Depth:1.25"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell; Accessory Type Itt Cannon - 88F5300 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell; Accessory Type Itt Cannon
88F5300
Connector Backshell; Accessory Type Itt Cannon 88F5300
CONNECTOR BACKSHELL; Accessory Type:Connector Backshell; For Use With:D Subminiature Connectors; Connector Shell Size:0; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Steel; External Depth:1.25"

CONNECTOR BACKSHELL; Accessory Type:Connector Backshell; For Use With:D Subminiature Connectors; Connector Shell Size:0; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Steel; External Depth:1.25"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88F5300
Product Name Connector Backshell; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details