ITT Cannon Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon DDMZ24C7PNK87

Description
CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon - 16F014 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon
16F014
Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon 16F014
CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:680M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F014
Product Name Connector, D Sub Combo, Plug, 24 Position; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products