The D-Sub Comb Connector, Plug, DD-36W4, part number 01K4765, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector features 32 signal contacts and 4 power positions, with a through-hole termination type suitable for PCB mounting. It supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, while the coaxial contacts can handle up to 5 A. The connector is constructed with a carbon steel shell, available in various finishes, including tin-nickel and chromate/zinc, ensuring durability and resistance to corrosion. It is RoHS compliant and designed to minimize electromagnetic interference (EMI) and radio frequency interference (RFI) through its fully shielded design. The connector is suitable for various applications, including video coaxial transmission, RF and telecom transmission, and high-power interconnects.
COMBO 36W4M PCB STR V GF H TIN
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDMV36H4PMK87 | 01K4765 |
| Product Name | D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |