ITT Cannon D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon DDMR43W2S

Description
COMBO 43W2F SOD R GF ZINC
Request a Quote Datasheet
Description
COMBO 43W2F SOD R GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMR43W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2F SOD R GF ZINC

COMBO 43W2F SOD R GF ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon - 01K4751 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
01K4751
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon 01K4751
D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMR43W2S 01K4751
Product Name D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details