ITT Cannon D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDMP50PK87

Description
DSUB 50M SOD GF TIN
Request a Quote Datasheet
Description
DSUB 50M SOD GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMP50PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M SOD GF TIN

DSUB 50M SOD GF TIN

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 01K4745 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
01K4745
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 01K4745
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMP50PK87 01K4745
Product Name D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details