ITT Cannon D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon DDMP47X1PJK87

Description
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon - 31K0636 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon
31K0636
D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon 31K0636
D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-47W1; Product Range:D*M Series; Insert Arrangement:DD-47W1; No. of Signal Contacts:46Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K0636
Product Name D-Sub Comb Connector, Plug, Dd-47W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A99267-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details