ITT Cannon D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDMN50PZK87

Description
DSUB 50M PCB STR N GF TIN
Request a Quote Datasheet
Description
DSUB 50M PCB STR N GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMN50PZK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M PCB STR N GF TIN

DSUB 50M PCB STR N GF TIN

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 63R3130 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
63R3130
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 63R3130
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMN50PZK87 63R3130
Product Name D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details