ITT Cannon D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon DDMN43H2PNK87

Description
COMBO 43W2M PCB STR N GF H TIN
Request a Quote Datasheet
Description
COMBO 43W2M PCB STR N GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMN43H2PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2M PCB STR N GF H TIN

COMBO 43W2M PCB STR N GF H TIN

Buy Now
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon - 01K4724 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
01K4724
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon 01K4724
D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMN43H2PNK87 01K4724
Product Name D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details