ITT Cannon D-Sub Connectors DDMN36H4PN

Description
COMBO 36W4M PCB STR N GF H ZIN
Request a Quote
Description
COMBO 36W4M PCB STR N GF H ZIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMN36H4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB STR N GF H ZIN

COMBO 36W4M PCB STR N GF H ZIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMN36H4PN
D-Sub Connectors DDMN36H4PN
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 22M0014 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
22M0014
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 22M0014
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMN36H4PN DDMN36H4PN 22M0014
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details