The D-Sub Connector, Receptacle, 50Pos, part number DDMMZ-50S-N-A197, is designed for high reliability in various applications. It features 50 contacts of size 20, suitable for wire gauge ranges from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is capable of withstanding a dielectric voltage of 1000 VAC at sea level and has a mating cycle rating of 500. Constructed with a steel shell finished in pure tin over nickel, the connector is designed to operate within a temperature range of -55°C to +150°C. The insulator is made from thermoplastic (type PCT, UL 94V-0) and is black in color. The contact type is straight PCB, made from copper alloy with a gold over nickel finish (Performance Class 2). Additionally, it has a salt spray test rating of 48 hours, ensuring durability in harsh environments.
DSUB 50F PCB STR Z G50 TIN
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDMMZ50SNA197 | 44W1050 |
| Product Name | D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |