ITT Cannon D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon DDMMZ43W2SN

Description
COMBO 43W2F SOD Z G50 ZINC
Request a Quote Datasheet
Description
COMBO 43W2F SOD Z G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMZ43W2SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2F SOD Z G50 ZINC

COMBO 43W2F SOD Z G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon - 22M0013 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
22M0013
D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon 22M0013
D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMZ43W2SN 22M0013
Product Name D-Sub Comb Connector, Rcpt, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details