ITT Cannon D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon DDMMZ36V4SN

Description
COMBO 36W4F PCB STR Z G50 V ZI
Request a Quote Datasheet
Description
COMBO 36W4F PCB STR Z G50 V ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMZ36V4SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4F PCB STR Z G50 V ZI

COMBO 36W4F PCB STR Z G50 V ZI

Buy Now
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 87P1066 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
87P1066
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 87P1066
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMZ36V4SN 87P1066
Product Name D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-subminiature - 8630CH09M3LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
4 suppliers
ALTH Rectangular Connectors - 29009 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details