ITT Cannon CONN D-SUB RCPT 24P PNL MNT SLDR DDMMZ24H7SN

Description
COMBO 24W7F PCB STR Z G50 H ZI
Request a Quote Datasheet
Description
COMBO 24W7F PCB STR Z G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMZ24H7SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F PCB STR Z G50 H ZI

COMBO 24W7F PCB STR Z G50 H ZI

Buy Now
CONN D-SUB RCPT 24P PNL MNT SLDR - 410-DDMMZ24H7SN - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB RCPT 24P PNL MNT SLDR
410-DDMMZ24H7SN
CONN D-SUB RCPT 24P PNL MNT SLDR 410-DDMMZ24H7SN
CONN D-SUB RCPT 24P PNL MNT SLDR

CONN D-SUB RCPT 24P PNL MNT SLDR

Supplier's Site
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 34K3261 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
34K3261
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 34K3261
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMZ24H7SN 410-DDMMZ24H7SN 34K3261
Product Name CONN D-SUB RCPT 24P PNL MNT SLDR D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers