ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMMV50SN

Description
DSUB 50F PCB STR V G50 ZINC
Request a Quote Datasheet
Description
DSUB 50F PCB STR V G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMV50SN - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB STR V G50 ZINC

DSUB 50F PCB STR V G50 ZINC

Buy Now
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 01K4595 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
01K4595
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 01K4595
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMV50SN 01K4595
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products