ITT Cannon D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon DDMMV43H2PN

Description
COMBO 43W2M PCB STR V G50 H ZI
Request a Quote
Description
COMBO 43W2M PCB STR V G50 H ZI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DD-43W2, from ITT Cannon, features a contact arrangement of 43H2, which includes 41 signal contacts and 2 power contacts. It supports wire gauge ranges from AWG 8 to 26 and is rated for a maximum of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is designed for a mating cycle life of 500 cycles and operates effectively within a temperature range of -55°C to +150°C. It has a dielectric withstanding voltage of 500 VAC at sea level and a contact resistance of 10 milli Ohm maximum. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector utilizes straight PCB contacts with a gold over nickel finish and is mounted using a .300'' (7.6mm) 4-40 standoff. This product is suitable for applications requiring robust connectivity in a compact form factor.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, Plug, DD-43W2, from ITT Cannon, features a contact arrangement of 43H2, which includes 41 signal contacts and 2 power contacts. It supports wire gauge ranges from AWG 8 to 26 and is rated for a maximum of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is designed for a mating cycle life of 500 cycles and operates effectively within a temperature range of -55°C to +150°C. It has a dielectric withstanding voltage of 500 VAC at sea level and a contact resistance of 10 milli Ohm maximum. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector utilizes straight PCB contacts with a gold over nickel finish and is mounted using a .300'' (7.6mm) 4-40 standoff. This product is suitable for applications requiring robust connectivity in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMV43H2PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 43W2M PCB STR V G50 H ZI

COMBO 43W2M PCB STR V G50 H ZI

Buy Now
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon - 01K4592 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
01K4592
D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon 01K4592
D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-43W2; Product Range:D*M Series; Insert Arrangement:DD-43W2; No. of Signal Contacts:41Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMV43H2PN 01K4592
Product Name D-Sub Comb Connector, Plug, Dd-43W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products