ITT Cannon D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon DDMMV36H4SN

Description
COMBO 36W4F PCB STR V G50 H ZI
Request a Quote
Description
COMBO 36W4F PCB STR V G50 H ZI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DDMMV-36H4SN, is a receptacle connector from the Cannon product range. It features a mixed layout with 32 signal contacts and 4 power contacts, accommodating wire gauges from AWG 8 to 26. The connector is designed for a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts, with a contact resistance of 10 milli Ohm maximum. It can withstand 500 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector utilizes straight PCB contacts with a gold over nickel finish and is mounted using a .300'' (7.6mm) 4-40 standoff.

Datasheet Summary
Powered by GS/AI

The D-Sub Comb Connector, part number DDMMV-36H4SN, is a receptacle connector from the Cannon product range. It features a mixed layout with 32 signal contacts and 4 power contacts, accommodating wire gauges from AWG 8 to 26. The connector is designed for a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts, with a contact resistance of 10 milli Ohm maximum. It can withstand 500 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector utilizes straight PCB contacts with a gold over nickel finish and is mounted using a .300'' (7.6mm) 4-40 standoff.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMV36H4SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4F PCB STR V G50 H ZI

COMBO 36W4F PCB STR V G50 H ZI

Buy Now
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 34K3260 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
34K3260
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 34K3260
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMV36H4SN 34K3260
Product Name D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details