ITT Cannon D-Sub Connectors DDMMV24H7PN

Description
COMBO 24W7M PCB STR V G50 H ZI
Request a Quote Datasheet
Description
COMBO 24W7M PCB STR V G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMV24H7PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7M PCB STR V G50 H ZI

COMBO 24W7M PCB STR V G50 H ZI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMMV24H7PN
D-Sub Connectors DDMMV24H7PN
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DDMMV24H7PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DDMMV24H7PN
Connectors I/O - D-Sub & D-Ribbon DDMMV24H7PN
Combo D D*MM 17#20, 7#8 PCB co 051526-0201

Combo D D*MM 17#20, 7#8 PCB co 051526-0201

Buy Now
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon - 25K2204 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
25K2204
D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon 25K2204
D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMV24H7PN DDMMV24H7PN DDMMV24H7PN 25K2204
Product Name D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Comb Connector, Plug, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CAB.H02.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers