ITT Cannon D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon DDMMR50P

Description
DSUB 50M SOD R G50 ZINC
Request a Quote Datasheet
Description
DSUB 50M SOD R G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMR50P - PEI-Genesis
Philadelphia, PA, United States
DSUB 50M SOD R G50 ZINC

DSUB 50M SOD R G50 ZINC

Buy Now
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon - 01K4581 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
01K4581
D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon 01K4581
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMR50P 01K4581
Product Name D-Sub Connector, Plug, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products