ITT Cannon Dsub 50 F Pcb R/a G50 Zinc Rohs Compliant Itt Cannon DDMMN50SX

Description
DSUB 50F PCB RA N G50 ZINC
Request a Quote
Description
DSUB 50F PCB RA N G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dsub 50 F PCB R/A G50 Zinc ROHS Compliant connector from ITT Cannon is designed for high reliability in various applications. It features a 50-contact arrangement with a wire gauge range of AWG 20-28 and supports a maximum current rating of 7.5 A. The connector is rated for 500 mating cycles and has a dielectric withstanding voltage of 1000 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, it includes a thermoplastic insulator rated UL 94V-0 in black. The contact type is straight solder, made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 7.5 milli Ohm max. The operating temperature range is from -55°C to +150°C, and it has passed a 48-hour salt spray test. The connector also features a .300" (7.6mm) standoff with a 4-40 screwlock and boardlock hardware.

Datasheet Summary
Powered by GS/AI

The Dsub 50 F PCB R/A G50 Zinc ROHS Compliant connector from ITT Cannon is designed for high reliability in various applications. It features a 50-contact arrangement with a wire gauge range of AWG 20-28 and supports a maximum current rating of 7.5 A. The connector is rated for 500 mating cycles and has a dielectric withstanding voltage of 1000 VAC at sea level. Constructed with a steel shell finished in yellow chromate over zinc, it includes a thermoplastic insulator rated UL 94V-0 in black. The contact type is straight solder, made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 7.5 milli Ohm max. The operating temperature range is from -55°C to +150°C, and it has passed a 48-hour salt spray test. The connector also features a .300" (7.6mm) standoff with a 4-40 screwlock and boardlock hardware.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMN50SX - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB RA N G50 ZINC

DSUB 50F PCB RA N G50 ZINC

Buy Now
Dsub 50 F Pcb R/a G50 Zinc Rohs Compliant Itt Cannon - 49K9332 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 50 F Pcb R/a G50 Zinc Rohs Compliant Itt Cannon
49K9332
Dsub 50 F Pcb R/a G50 Zinc Rohs Compliant Itt Cannon 49K9332
DSUB 50 F PCB R/A G50 ZINC ROHS COMPLIANT: NO

DSUB 50 F PCB R/A G50 ZINC ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMN50SX 49K9332
Product Name Dsub 50 F Pcb R/a G50 Zinc Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details