ITT Cannon D-Sub Connectors DDMMN36H4PN

Description
COMBO 36W4M PCB STR N G50 H ZI
Request a Quote Datasheet
Description
COMBO 36W4M PCB STR N G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMN36H4PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4M PCB STR N G50 H ZI

COMBO 36W4M PCB STR N G50 H ZI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DDMMN36H4PN
D-Sub Connectors DDMMN36H4PN
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 63P9566 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
63P9566
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 63P9566
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMN36H4PN DDMMN36H4PN 63P9566
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details