The D-Sub Comb Connector, part number DD-24W7, is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This receptacle features 17 signal contacts and 7 power positions, with a solder termination type. It supports a current rating of up to 40 A for power contacts and 7.5 A for signal contacts, making it suitable for high-power applications. The connector is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The materials used include a carbon steel shell with various finishes, ensuring durability and reliability in demanding environments. This connector is ideal for applications in video coaxial transmission, RF and telecom transmission, and high-voltage scenarios, providing a versatile solution for engineers looking to optimize space and improve shielding in their designs.
COMBO 24W7F SOD K G50 ZINC
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DDMMK24W7S | 01K4544 |
| Product Name | D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |