ITT Cannon D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon DDMMG24X7SJ

Description
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 33R2335 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
33R2335
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 33R2335
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ6657 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ6657
Itt Cannon Itt Cannon 38AJ6657
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33R2335 38AJ6657
Product Name D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details