ITT Cannon D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon DDMMF24W7S

Description
COMBO 24W7F SOD F G50 ZINC
Request a Quote Datasheet
Description
COMBO 24W7F SOD F G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMF24W7S - PEI-Genesis
Philadelphia, PA, United States
COMBO 24W7F SOD F G50 ZINC

COMBO 24W7F SOD F G50 ZINC

Buy Now
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 01K4526 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
01K4526
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 01K4526
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Solder; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet
Connector Itt Cannon - 92AJ8087 - Newark, An Avnet Company
Chicago, IL, United States
Connector Itt Cannon
92AJ8087
Connector Itt Cannon 92AJ8087
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMF24W7S 01K4526 92AJ8087
Product Name D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon Connector Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data