ITT Cannon Dsub 50 F Pcb Str G50 Zinc Rohs Compliant Itt Cannon DDMME50SZ

Description
DSUB 50F PCB STR E G50 ZINC
Request a Quote
Description
DSUB 50F PCB STR E G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dsub 50 F PCB Str G50 is a high-reliability D-Sub connector designed for printed circuit board applications. It features 50 contacts with a size of 20, suitable for wire gauge ranges from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. Constructed with a steel shell that has a yellow chromate finish over zinc, this connector is designed for durability. The insulator is made from thermoplastic (type PCT UL 94V-0) and is colored black. The contact material is copper alloy with a gold over nickel finish, adhering to Performance Class 2 standards. The connector operates effectively within a temperature range of -55° to +150° and has passed a salt spray test for 48 hours. It includes hardware for secure mounting with a 4-40 clinchnut.

Datasheet Summary
Powered by GS/AI

The Dsub 50 F PCB Str G50 is a high-reliability D-Sub connector designed for printed circuit board applications. It features 50 contacts with a size of 20, suitable for wire gauge ranges from AWG 20 to 28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. Constructed with a steel shell that has a yellow chromate finish over zinc, this connector is designed for durability. The insulator is made from thermoplastic (type PCT UL 94V-0) and is colored black. The contact material is copper alloy with a gold over nickel finish, adhering to Performance Class 2 standards. The connector operates effectively within a temperature range of -55° to +150° and has passed a salt spray test for 48 hours. It includes hardware for secure mounting with a 4-40 clinchnut.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMME50SZ - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB STR E G50 ZINC

DSUB 50F PCB STR E G50 ZINC

Buy Now
Dsub 50 F Pcb Str G50 Zinc Rohs Compliant Itt Cannon - 01K4523 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 50 F Pcb Str G50 Zinc Rohs Compliant Itt Cannon
01K4523
Dsub 50 F Pcb Str G50 Zinc Rohs Compliant Itt Cannon 01K4523
DSUB 50 F PCB STR G50 ZINC ROHS COMPLIANT: NO

DSUB 50 F PCB STR G50 ZINC ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMME50SZ 01K4523
Product Name Dsub 50 F Pcb Str G50 Zinc Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details