ITT Cannon D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon DDMME24H7SJ

Description
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon - 73K3752 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
73K3752
D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon 73K3752
D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-24W7; Product Range:D*M Series; Insert Arrangement:DD-24W7; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:7; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73K3752
Product Name D-Sub Comb Connector, Rcpt, Dd-24W7; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data