ITT Cannon D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon DDMMC36X4PJ

Description
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No
Datasheet
Description
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon - 53M0755 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
53M0755
D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon 53M0755
D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53M0755
Product Name D-Sub Comb Connector, Plug, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data