ITT Cannon D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon DDMMC36H4SN

Description
COMBO 36W4F PCB STR C G50 H ZI
Request a Quote Datasheet
Description
COMBO 36W4F PCB STR C G50 H ZI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMMC36H4SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 36W4F PCB STR C G50 H ZI

COMBO 36W4F PCB STR C G50 H ZI

Buy Now
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon - 94T0778 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
94T0778
D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon 94T0778
D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

D-SUB COMB CONNECTOR, RCPT, DD-36W4; Product Range:D*M Series; Insert Arrangement:DD-36W4; No. of Signal Contacts:32Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole; D Sub Shell Size:DD RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMMC36H4SN 94T0778
Product Name D-Sub Comb Connector, Rcpt, Dd-36W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29051-037TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details