ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DDMM50SN

Description
DSUB 50F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 50F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DDMM50SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DDMM50SN
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DDMM50SN
DSUB 50F PCB STR G50 ZINC

DSUB 50F PCB STR G50 ZINC

Buy Now
 - ITT Cannon DDMM50SN - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB STR G50 ZINC

DSUB 50F PCB STR G50 ZINC

Buy Now
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 02P1727 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
02P1727
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 02P1727
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDMM50SN ITT Cannon DDMM50SN 02P1727
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details