ITT Cannon Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon DDMM50SG

Description
DSUB 50F PCB RA G50 ZINC
Request a Quote Datasheet
Description
DSUB 50F PCB RA G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM50SG - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F PCB RA G50 ZINC

DSUB 50F PCB RA G50 ZINC

Buy Now
Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon - 01K4706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon
01K4706
Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon 01K4706
CONNECTOR, D-SHELL, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D-SHELL, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM50SG 01K4706
Product Name Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers