ITT Cannon D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon DDMM50SF179

Description
DSUB 50F WW2 G50 ZINC
Request a Quote
Description
DSUB 50F WW2 G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Receptacle, 50Pos, part number 20C2636, is designed for high reliability in various applications. It features 50 contacts of size 20 and supports wire wrap termination. The connector has a current rating of 7.5 A maximum and a contact resistance of 7.5 milli Ohm maximum. It is constructed with a steel shell that has a yellow chromate finish over zinc, ensuring durability. The insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating, and it operates effectively within a temperature range of -55°C to +150°C. The connector is capable of withstanding a dielectric voltage of 1000 VAC at sea level and has been tested for 48 hours in a salt spray environment. It is suitable for applications requiring a robust and reliable connection.

Datasheet Summary
Powered by GS/AI

The D-Sub Connector, Receptacle, 50Pos, part number 20C2636, is designed for high reliability in various applications. It features 50 contacts of size 20 and supports wire wrap termination. The connector has a current rating of 7.5 A maximum and a contact resistance of 7.5 milli Ohm maximum. It is constructed with a steel shell that has a yellow chromate finish over zinc, ensuring durability. The insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating, and it operates effectively within a temperature range of -55°C to +150°C. The connector is capable of withstanding a dielectric voltage of 1000 VAC at sea level and has been tested for 48 hours in a salt spray environment. It is suitable for applications requiring a robust and reliable connection.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DDMM50SF179 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50F WW2 G50 ZINC

DSUB 50F WW2 G50 ZINC

Buy Now
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon - 20C2636 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
20C2636
D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon 20C2636
D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DDMM50SF179 20C2636
Product Name D-Sub Connector, Receptacle, 50Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1403 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details