ITT Cannon Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon DDMM50SA

Description
CONNECTOR, D-SHELL, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No
Datasheet
Description
CONNECTOR, D-SHELL, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon - 01K4696 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon
01K4696
Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon 01K4696
CONNECTOR, D-SHELL, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D-SHELL, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K4696
Product Name Connector, D-Shell, Receptacle, 50 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details